DIODES Incorporated SOT23 Analog Switch and Multiplexer IC PI3A4626TEX

Description
IC SWITCH SPST SOT23-5 Product overview: PI3A4626TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A4626TEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST SOT23-5 Product overview: PI3A4626TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A4626TEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Analog Switch and Multiplexer IC
747-PI3A4626TEX
SOT23 Analog Switch and Multiplexer IC 747-PI3A4626TEX
IC SWITCH SPST SOT23-5 Product overview: PI3A4626TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A4626TEX can be used for catalog matching and distributor lookup.

IC SWITCH SPST SOT23-5 Product overview: PI3A4626TEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A4626TEX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A4626TEX - 061510-PI3A4626TEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A4626TEX
061510-PI3A4626TEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A4626TEX 061510-PI3A4626TEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061510-PI3A4626TEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 50pC Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 10ns, 10ns Channel Capacitance(CS off, CD off): 130pF, 130pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061510-PI3A4626TEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 50pC
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 10ns, 10ns
Channel Capacitance(CS off, CD off): 130pF, 130pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A4626TEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A4626TEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI3A4626TEX
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A4626TEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI3A4626TEX
Analog Switches, Multiplexers, Demultiplexers PI3A4626TEX
1 Circuit IC Switch 1:1 400mOhm SOT-23-5

1 Circuit IC Switch 1:1 400mOhm SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PI3A4626TEX 061510-PI3A4626TEX PI3A4626TEX PI3A4626TEX
Product Name SOT23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A4626TEX Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Ron 5.00E-5 ohms 0.0500 ohms 0.4000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753
Normal Condition Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897129 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
40MHz 18V Analog Switch and Multiplexer IC - 747-CD4066BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 40 MHz
View Details
2 suppliers