IC SWITCH SPDTX4 750MOHM 16TQFN Product overview: PI3A412ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A412ZHEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 104038-PI3A412ZHEX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 78MHz
Charge Injection: 50pC
Crosstalk: -97dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 16-TQFN (3x3)
Single Supply Voltage (V+): 1.8 V to 4.2 V
Max Switch Time (Ton,Toff): 13ns, 38ns
Channel Capacitance(CS off, CD off): 20pF, 20pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 2:1 750mOhm 16-TQFN (3x3)
4 Circuit IC Switch 2:1 750mOhm 16-TQFN (3x3)
4 Circuit IC Switch 2:1 750mOhm 16-TQFN (3x3)
4 Circuit IC Switch 2:1 750mOhm 16-TQFN (3x3)
IC SWITCH QUAD SPDT 16TQFN
IC SWITCH QUAD SPDT 16TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI3A412ZHEX | 104038-PI3A412ZHEX | PI3A412ZHEXTR-ND | PI3A412ZHEX | PI3A412ZHEX | PI3A412ZHEX |
| Product Name | 750MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A412ZHEX | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 4.2 volts | 1.8 to 4.2 volts | 1.8 to 4.2 volts | 1.8 to 4.2 volts | ||
| Ron | 0.0500 ohms | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms | 0.0500 ohms | |
| Bandwidth | 78 MHz | 78 MHz | 78 MHz | 78 MHz | 78 MHz | |
| Min Operating Current | 1.00E-3 mA |