IC SWITCH DPDT X 2 2.4OHM 16UQFN Product overview: PI3A3899ZTEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3899ZTEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 347852-PI3A3899ZTEX
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 330MHz
Charge Injection: 13pC
Channel-to-Channel Matching (ΔRon): 200 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.4 Ohm
Single Supply Voltage (V+): 1.65 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC SWITCH DUAL DPDT 2OHM 16-UQFN
2 Circuit IC Switch 2:2 2.4Ohm 16-UQFN (2.6x1.8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI3A3899ZTEX | 347852-PI3A3899ZTEX | PI3A3899ZTEX | PI3A3899ZTEX |
| Product Name | 2.4OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3899ZTEX | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.2000 ohms | 0.2000 ohms | 2.4 ohms | |
| Bandwidth | 330 MHz | 330 MHz | 330 MHz | 330 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |