IC SWITCH DPDT X 2 2.4OHM 16UQFN Product overview: PI3A3899ZTAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3899ZTAEX can be used for catalog matching and distributor lookup.
IC SWITCH DPDT X 2 2.4OHM 16UQFN
IC SWITCH DPDT X 2 2.4OHM 16UQFN
2 Circuit IC Switch 2:2 2.4Ohm 16-UQFN (1.8x2.6)
2 Circuit IC Switch 2:2 2.4Ohm 16-UQFN (1.8x2.6)
IC SWITCH DUAL DPDT 16-UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI3A3899ZTAEX | 31-PI3A3899ZTAEXCT-ND | PI3A3899ZTAEX | PI3A3899ZTAEX |
| Product Name | 2.4OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.2000 ohms | 2.4 ohms | 2.4 ohms | 0.2000 ohms |
| Bandwidth | 330 MHz | 330 MHz | 330 MHz | 330 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 16-UFQFN | 16-UFQFN |