DIODES Incorporated 450MOHM Analog Switch and Multiplexer IC PI3A3160ZGEX

Description
IC SWITCH SPDTX2 450MOHM 12TDFN Product overview: PI3A3160ZGEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3160ZGEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDTX2 450MOHM 12TDFN Product overview: PI3A3160ZGEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3160ZGEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450MOHM Analog Switch and Multiplexer IC
747-PI3A3160ZGEX
450MOHM Analog Switch and Multiplexer IC 747-PI3A3160ZGEX
IC SWITCH SPDTX2 450MOHM 12TDFN Product overview: PI3A3160ZGEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3160ZGEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX2 450MOHM 12TDFN Product overview: PI3A3160ZGEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3160ZGEX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160ZGEX - 061509-PI3A3160ZGEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160ZGEX
061509-PI3A3160ZGEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160ZGEX 061509-PI3A3160ZGEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061509-PI3A3160ZGEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 100pC Crosstalk: -41dB @ 100kHz Channel-to-Channel Matching (ΔRon): 80 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 12-TDFN (3.0x3.5) Single Supply Voltage (V+): 1.5 V to 4.2 V Max Switch Time (Ton,Toff): 20ns, 12ns Channel Capacitance(CS off, CD off): 56pF, 56pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 061509-PI3A3160ZGEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 100pC
Crosstalk: -41dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 80 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 12-TDFN (3.0x3.5)
Single Supply Voltage (V+): 1.5 V to 4.2 V
Max Switch Time (Ton,Toff): 20ns, 12ns
Channel Capacitance(CS off, CD off): 56pF, 56pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A3160ZGEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI3A3160ZGEX
Analog Switches, Multiplexers, Demultiplexers PI3A3160ZGEX
2 Circuit IC Switch 2:1 450mOhm 12-TDFN (3.5x3)

2 Circuit IC Switch 2:1 450mOhm 12-TDFN (3.5x3)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160ZGEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A3160ZGEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI3A3160ZGEX
IC SWITCH DUAL SPDT 12TDFN

IC SWITCH DUAL SPDT 12TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PI3A3160ZGEX 061509-PI3A3160ZGEX PI3A3160ZGEX PI3A3160ZGEX
Product Name 450MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160ZGEX Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0800 ohms 0.4500 ohms 0.0800 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913947 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74LVC1G139DCTTG4 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 volts
Operating Temperature -40 C (-40 F)
Package Type Reel package
View Details
2 suppliers
10-bit level-shifting bus switch with 5-bit output enables - 74CBTLVD3384BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384QG8 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details