IC SWITCH SPDTX2 450MOHM 12TDFN Product overview: PI3A3160ZEEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3160ZEEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061508-PI3A3160ZEEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 100pC
Crosstalk: -41dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 80 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 12-TDFN (3.0x3.5)
Single Supply Voltage (V+): 1.5 V to 4.2 V
Max Switch Time (Ton,Toff): 20ns, 12ns
Channel Capacitance(CS off, CD off): 56pF, 56pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
2 Circuit IC Switch 2:1 450mOhm 12-TDFN (3.5x3)
IC SWITCH DUAL SPDT 12TDFN
2 Circuit IC Switch 2:1 450mOhm 12-TDFN (3.5x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PI3A3160ZEEX | 061508-PI3A3160ZEEX | PI3A3160ZEEX-ND | PI3A3160ZEEX | PI3A3160ZEEX |
| Product Name | 450MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160ZEEX | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0800 ohms | 0.4500 ohms | 0.0800 ohms | 0.4500 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 12-TDFN (3.0x3.5) | 12-WFDFN | 12-WFDFN Exposed Pad | |
| Features | Single-Supply |