DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160CZGEX PI3A3160CZGEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 103495-PI3A3160CZGEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 65MHz Charge Injection: 110pC Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 150 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.3 Ohm Case / Package: 12-TDFN (3.0x3.5) Single Supply Voltage (V+): 1.5 V to 4.2 V Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 103495-PI3A3160CZGEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 65MHz Charge Injection: 110pC Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 150 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.3 Ohm Case / Package: 12-TDFN (3.0x3.5) Single Supply Voltage (V+): 1.5 V to 4.2 V Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160CZGEX - 103495-PI3A3160CZGEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160CZGEX
103495-PI3A3160CZGEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160CZGEX 103495-PI3A3160CZGEX
Manufacturer: Diodes Incorporated Win Source Part Number: 103495-PI3A3160CZGEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 65MHz Charge Injection: 110pC Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 150 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.3 Ohm Case / Package: 12-TDFN (3.0x3.5) Single Supply Voltage (V+): 1.5 V to 4.2 V Channel Capacitance(CS off, CD off): 35pF Max Leakage Current (IS off): 2μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 103495-PI3A3160CZGEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 65MHz
Charge Injection: 110pC
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.3 Ohm
Case / Package: 12-TDFN (3.0x3.5)
Single Supply Voltage (V+): 1.5 V to 4.2 V
Channel Capacitance(CS off, CD off): 35pF
Max Leakage Current (IS off): 2μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.3OHM Analog Switch and Multiplexer IC
747-PI3A3160CZGEX
1.3OHM Analog Switch and Multiplexer IC 747-PI3A3160CZGEX
IC SWITCH SPDT X 2 1.3OHM 12TDFN Product overview: PI3A3160CZGEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3160CZGEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 1.3OHM 12TDFN Product overview: PI3A3160CZGEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3160CZGEX can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - PI3A3160CZGEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI3A3160CZGEX
Analog Switches, Multiplexers, Demultiplexers PI3A3160CZGEX
2 Circuit IC Switch 2:1 1.3Ohm 12-TDFN (3.5x3)

2 Circuit IC Switch 2:1 1.3Ohm 12-TDFN (3.5x3)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160CZGEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A3160CZGEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI3A3160CZGEX
IC SWITCH DUAL SPDT 12TDFN

IC SWITCH DUAL SPDT 12TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 103495-PI3A3160CZGEX 747-PI3A3160CZGEX PI3A3160CZGEX PI3A3160CZGEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3160CZGEX 1.3OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.5 to 4.2 volts
Bandwidth 65 MHz 65 MHz 65 MHz 65 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-6347-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897116 - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; Soic
Number of Pins 8
View Details