DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3159ZCEX PI3A3159ZCEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061507-PI3A3159ZCEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 40pC Crosstalk: -41dB @ 100kHz Channel-to-Channel Matching (ΔRon): 80 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 6-TDFN (2.3x2) Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 20ns, 10ns Channel Capacitance(CS off, CD off): 90pF, 90pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061507-PI3A3159ZCEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 40pC Crosstalk: -41dB @ 100kHz Channel-to-Channel Matching (ΔRon): 80 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 6-TDFN (2.3x2) Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 20ns, 10ns Channel Capacitance(CS off, CD off): 90pF, 90pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3159ZCEX - 061507-PI3A3159ZCEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3159ZCEX
061507-PI3A3159ZCEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3159ZCEX 061507-PI3A3159ZCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061507-PI3A3159ZCEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 40pC Crosstalk: -41dB @ 100kHz Channel-to-Channel Matching (ΔRon): 80 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 6-TDFN (2.3x2) Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 20ns, 10ns Channel Capacitance(CS off, CD off): 90pF, 90pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 061507-PI3A3159ZCEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 40pC
Crosstalk: -41dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 80 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: 6-TDFN (2.3x2)
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 20ns, 10ns
Channel Capacitance(CS off, CD off): 90pF, 90pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
400MOHM Analog Switch and Multiplexer IC - 747-PI3A3159ZCEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MOHM Analog Switch and Multiplexer IC
747-PI3A3159ZCEX
400MOHM Analog Switch and Multiplexer IC 747-PI3A3159ZCEX
IC SWITCH SPDT X 1 400MOHM 6TDFN Product overview: PI3A3159ZCEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3159ZCEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 1 400MOHM 6TDFN Product overview: PI3A3159ZCEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A3159ZCEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3159ZCEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A3159ZCEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI3A3159ZCEX
IC SWITCH SPDT 6TDFN

IC SWITCH SPDT 6TDFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A3159ZCEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI3A3159ZCEX
Analog Switches, Multiplexers, Demultiplexers PI3A3159ZCEX
1 Circuit IC Switch 2:1 400mOhm 6-TDFN (2.3x2)

1 Circuit IC Switch 2:1 400mOhm 6-TDFN (2.3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 061507-PI3A3159ZCEX 747-PI3A3159ZCEX PI3A3159ZCEX PI3A3159ZCEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3159ZCEX 400MOHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.5 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT253MTCX - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GW-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
View Details