Manufacturer: Diodes Incorporated
Win Source Part Number: 802276-PI3A288ZMEX
Packaging: Reel
Mounting Style: Surface Mount
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 25MHz
Crosstalk: -85dB at 30kHz
Channel-to-Channel Matching (ΔRon): 5mOhm
Channel Capacitance (CS(off), CD(off)): 6pF
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.65V ~ 4.3V
Manufacturer Package: 10-UFQFN
On-State Resistance (Maximum): 350mOhm (Typ)
Switch Time (Ton, Toff) (Maximum): 270μs, 65μs (Typ)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC SWITCH SPDTX2 350MOHM 10UQFN Product overview: PI3A288ZMEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 350MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A288ZMEX can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 350mOhm (Typ) 10-UQFN (1.8x1.4)
2 Circuit IC Switch 2:1 350mOhm (Typ) 10-UQFN (1.8x1.4)
2 Circuit IC Switch 2:1 350mOhm (Typ) 10-UQFN (1.8x1.4)
2 Circuit IC Switch 2:1 350mOhm (Typ) 10-UQFN (1.8x1.4)
IC SWITCH DUAL SPDT 10UQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 802276-PI3A288ZMEX | 747-PI3A288ZMEX | PI3A288ZMEXDKR-ND | PI3A288ZMEX | PI3A288ZMEX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A288ZMEX | 350MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||
| Bandwidth | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS |