6 Circuit IC Switch 2:1 5.2Ohm 24-TQFN (4x4)
6 Circuit IC Switch 2:1 5.2Ohm 24-TQFN (4x4)
6 Circuit IC Switch 2:1 5.2Ohm 24-TQFN (4x4)
IC SWITCH SPDT X 6 5.2OHM 24TQFN Product overview: PI3A27518ZDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A27518ZDEX can be used for catalog matching and distributor lookup.
6 Circuit IC Switch 2:1 5.2Ohm 24-TQFN (4x4)
ANALOGSWITCH3V-5VV-Q
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI3A27518ZDEXTR-ND | 747-PI3A27518ZDEX | PI3A27518ZDEX | PI3A27518ZDEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5.2OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 volts | ||
| Ron | 5.2 ohms | 0.3000 ohms | 5.2 ohms | 0.3000 ohms |
| Bandwidth | 380 MHz | 380 MHz | 380 MHz | 380 MHz |
| tON | 30 ns |