IC SWITCH SPDT X 6 5.2OHM 24VQFN
IC SWITCH SPDT X 6 5.2OHM 24VQFN
IC SWITCH SPDT X 6 5.2OHM 24VQFN
6 Circuit IC Switch 2:1 5.2Ohm 24-VQFN (4x4)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI3A27518Q2ZDWEXDKR-ND | PI3A27518Q2ZDWEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | |
| Ron | 5.2 ohms | 5.2 ohms |
| Bandwidth | 380 MHz | 380 MHz |
| tON | 30 ns |