DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEX PI3A268CZMEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026707-PI3A268CZMEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 85MHz Charge Injection: 52pC Crosstalk: -80dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm (Typ) Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 50ns, 50ns Channel Capacitance(CS off, CD off): 21pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026707-PI3A268CZMEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 85MHz Charge Injection: 52pC Crosstalk: -80dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm (Typ) Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 50ns, 50ns Channel Capacitance(CS off, CD off): 21pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEX - 026707-PI3A268CZMEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEX
026707-PI3A268CZMEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEX 026707-PI3A268CZMEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026707-PI3A268CZMEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 85MHz Charge Injection: 52pC Crosstalk: -80dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm (Typ) Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 50ns, 50ns Channel Capacitance(CS off, CD off): 21pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 026707-PI3A268CZMEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 85MHz
Charge Injection: 52pC
Crosstalk: -80dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm (Typ)
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 50ns, 50ns
Channel Capacitance(CS off, CD off): 21pF
Max Leakage Current (IS off): 1μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
400MOHM Analog Switch and Multiplexer IC
747-PI3A268CZMEX
400MOHM Analog Switch and Multiplexer IC 747-PI3A268CZMEX
IC SWITCH SPDTX2 400MOHM 10UQFN Product overview: PI3A268CZMEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A268CZMEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX2 400MOHM 10UQFN Product overview: PI3A268CZMEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A268CZMEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI3A268CZMEXTR-ND
Analog Switches, Multiplexers, Demultiplexers PI3A268CZMEXTR-ND
2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI3A268CZMEXDKR-ND
Analog Switches, Multiplexers, Demultiplexers PI3A268CZMEXDKR-ND
2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEXCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI3A268CZMEXCT-ND
Analog Switches, Multiplexers, Demultiplexers PI3A268CZMEXCT-ND
2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI3A268CZMEX
Analog Switches, Multiplexers, Demultiplexers PI3A268CZMEX
2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

2 Circuit IC Switch 2:1 400mOhm (Typ) 10-UQFN (1.8x1.4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A268CZMEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI3A268CZMEX
IC SWITCH DUAL SPDT 10UQFN

IC SWITCH DUAL SPDT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 026707-PI3A268CZMEX 747-PI3A268CZMEX PI3A268CZMEXTR-ND PI3A268CZMEX PI3A268CZMEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A268CZMEX 400MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Bandwidth 85 MHz 85 MHz 85 MHz 85 MHz 85 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-UQFN (1.4x1.8) Tape & Reel (TR) 10-UFQFN 10-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1922981 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC157ADB,118 - 765636-74LVC157ADB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers