DIODES Incorporated Dual Analog Switch and Multiplexer IC PI3A2268ZME

Description
IC SWITCH DUAL SPDT 10UQFN Product overview: PI3A2268ZME from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A2268ZME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH DUAL SPDT 10UQFN Product overview: PI3A2268ZME from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A2268ZME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-PI3A2268ZME
Dual Analog Switch and Multiplexer IC 747-PI3A2268ZME
IC SWITCH DUAL SPDT 10UQFN Product overview: PI3A2268ZME from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A2268ZME can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPDT 10UQFN Product overview: PI3A2268ZME from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A2268ZME can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A2268ZME - 347846-PI3A2268ZME - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A2268ZME
347846-PI3A2268ZME
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A2268ZME 347846-PI3A2268ZME
Manufacturer: Diodes Incorporated Win Source Part Number: 347846-PI3A2268ZME Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 84MHz Charge Injection: 50pC Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 750 mOhm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 4.2 V Max Switch Time (Ton,Toff): 13ns, 12ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347846-PI3A2268ZME
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 84MHz
Charge Injection: 50pC
Crosstalk: -110dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 4.2 V
Max Switch Time (Ton,Toff): 13ns, 12ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PI3A2268ZME 347846-PI3A2268ZME
Product Name Dual Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A2268ZME
Ron 5.00E-5 ohms
Bandwidth 84 MHz 84 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data