DIODES Incorporated Dual Analog Switch and Multiplexer IC PI3A212ZLEX

Description
IC SWITCH DUAL SPDT 10TQFN Product overview: PI3A212ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3A212ZLEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH DUAL SPDT 10TQFN Product overview: PI3A212ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3A212ZLEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
780-PI3A212ZLEX
Dual Analog Switch and Multiplexer IC 780-PI3A212ZLEX
IC SWITCH DUAL SPDT 10TQFN Product overview: PI3A212ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3A212ZLEX can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPDT 10TQFN Product overview: PI3A212ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3A212ZLEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - PI3A212ZLEXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI3A212ZLEXTR-ND
Analog Switches - Special Purpose PI3A212ZLEXTR-ND
Audio, Video Switch IC 2 Channel 10-TQFN (1.3x1.6)

Audio, Video Switch IC 2 Channel 10-TQFN (1.3x1.6)

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - PI3A212ZLEX - 108746-PI3A212ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3A212ZLEX
108746-PI3A212ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3A212ZLEX 108746-PI3A212ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 108746-PI3A212ZLEX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 60MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 800 mOhm Case / Package: 10-TQFN (1.3x1.6) Single Supply Voltage (V+): 2.7 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 108746-PI3A212ZLEX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio, Video
Switch Circuit: SPDT
-3db Bandwidth: 60MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 10-TQFN (1.3x1.6)
Single Supply Voltage (V+): 2.7 V to 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - PI3A212ZLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PI3A212ZLEX
Analog Switches - Special Purpose PI3A212ZLEX
Audio, Video Switch IC 2 Channel 10-TQFN (1.3x1.6)

Audio, Video Switch IC 2 Channel 10-TQFN (1.3x1.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Switches IC Analog Multiplexers
Product Number 780-PI3A212ZLEX PI3A212ZLEXTR-ND 108746-PI3A212ZLEX PI3A212ZLEX
Product Name Dual Analog Switch and Multiplexer IC Analog Switches - Special Purpose Interface - Interface - Analog Switches - Special Purpose - PI3A212ZLEX Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Bandwidth 60 MHz 60 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 10-WFQFN 10-TQFN (1.3x1.6) 10-WFQFN
Switch Type SPDT SPDT
Unlock Full Specs
to access all available technical data