Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI3A125CX PI3A125CX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084747-PI3A125CX Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Number of Bits: 1 Number of Pins: 5 High Level Output Current: -128 mA Low Level Output Current: 128 mA Quiescent Current: 10 µA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: SC Alternative Parts (Cross-Reference): 74CBTLV1G125DBVRQ1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084747-PI3A125CX Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Number of Bits: 1 Number of Pins: 5 High Level Output Current: -128 mA Low Level Output Current: 128 mA Quiescent Current: 10 µA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: SC Alternative Parts (Cross-Reference): 74CBTLV1G125DBVRQ1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI3A125CX - 1084747-PI3A125CX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI3A125CX
1084747-PI3A125CX
OEM Parts - OEM Parts (O - R) - PI3A125CX 1084747-PI3A125CX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084747-PI3A125CX Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 1 Number of Bits: 1 Number of Pins: 5 High Level Output Current: -128 mA Low Level Output Current: 128 mA Quiescent Current: 10 µA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: SC Alternative Parts (Cross-Reference): 74CBTLV1G125DBVRQ1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084747-PI3A125CX
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Number of Bits: 1
Number of Pins: 5
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Quiescent Current: 10 µA
Propagation Delay: 5 ns
Categories: OEM Parts(O-R)
Case / Package: SC
Alternative Parts (Cross-Reference): 74CBTLV1G125DBVRQ1;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084747-PI3A125CX
Product Name OEM Parts - OEM Parts (O - R) - PI3A125CX
Unlock Full Specs
to access all available technical data