DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PI3A125BCEX

Description
1 Circuit IC Switch 1:1 11Ohm SC-70-5
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 11Ohm SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - PI3A125BCEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI3A125BCEX-ND
Analog Switches, Multiplexers, Demultiplexers PI3A125BCEX-ND
1 Circuit IC Switch 1:1 11Ohm SC-70-5

1 Circuit IC Switch 1:1 11Ohm SC-70-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A125BCEX - 930376-PI3A125BCEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A125BCEX
930376-PI3A125BCEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A125BCEX 930376-PI3A125BCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930376-PI3A125BCEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3A125 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930376-PI3A125BCEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3A125
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
11OHM Analog Switch and Multiplexer IC
747-PI3A125BCEX
11OHM Analog Switch and Multiplexer IC 747-PI3A125BCEX
IC SWITCH SPST-NCX1 11OHM SC70-5 Product overview: PI3A125BCEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 11OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A125BCEX can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX1 11OHM SC70-5 Product overview: PI3A125BCEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 11OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A125BCEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3A125BCEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI3A125BCEX
Analog Switches, Multiplexers, Demultiplexers PI3A125BCEX
1 Circuit IC Switch 1:1 11Ohm SC-70-5

1 Circuit IC Switch 1:1 11Ohm SC-70-5

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A125BCEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A125BCEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI3A125BCEX
IC SWITCH CMOS SPST SC70-5

IC SWITCH CMOS SPST SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI3A125BCEX-ND 930376-PI3A125BCEX 747-PI3A125BCEX PI3A125BCEX PI3A125BCEX
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A125BCEX 11OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 1.65 to 6 volts
Ron 11 ohms 11 ohms
Bandwidth 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data