DIODES Incorporated Analog Switches - Special Purpose PI3A114-AZLEX

Description
Switch IC 1 Channel 10-TQFN (1.3x1.6)
Request a Quote Datasheet
Description
Switch IC 1 Channel 10-TQFN (1.3x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - PI3A114-AZLEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI3A114-AZLEXDIDKR-ND
Analog Switches - Special Purpose PI3A114-AZLEXDIDKR-ND
Switch IC 1 Channel 10-TQFN (1.3x1.6)

Switch IC 1 Channel 10-TQFN (1.3x1.6)

Buy Now Datasheet
Analog Switches - Special Purpose - PI3A114-AZLEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI3A114-AZLEXDITR-ND
Analog Switches - Special Purpose PI3A114-AZLEXDITR-ND
Switch IC 1 Channel 10-TQFN (1.3x1.6)

Switch IC 1 Channel 10-TQFN (1.3x1.6)

Buy Now Datasheet
Analog Switches - Special Purpose - PI3A114-AZLEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI3A114-AZLEXDICT-ND
Analog Switches - Special Purpose PI3A114-AZLEXDICT-ND
Switch IC 1 Channel 10-TQFN (1.3x1.6)

Switch IC 1 Channel 10-TQFN (1.3x1.6)

Buy Now Datasheet
Singapore, Singapore
250MHZ Analog Switch and Multiplexer IC
780-PI3A114-AZLEX
250MHZ Analog Switch and Multiplexer IC 780-PI3A114-AZLEX
IC MUX/DEMUX 4:1 250MHZ 10QFQFN Product overview: PI3A114-AZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3A114-AZLEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 4:1 250MHZ 10QFQFN Product overview: PI3A114-AZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3A114-AZLEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 4 Diodes Inc. - 29AK3546 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Diodes Inc.
29AK3546
Analogue Mux/demux, 4 Diodes Inc. 29AK3546
ANALOGUE MUX/DEMUX, 4:1, -40 TO 85DEG C

ANALOGUE MUX/DEMUX, 4:1, -40 TO 85DEG C

Supplier's Site
Analog Switches - Special Purpose - PI3A114-AZLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PI3A114-AZLEX
Analog Switches - Special Purpose PI3A114-AZLEX
Switch IC 1 Channel 10-TQFN (1.3x1.6)

Switch IC 1 Channel 10-TQFN (1.3x1.6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI3A114-AZLEXDIDKR-ND 780-PI3A114-AZLEX 29AK3546 PI3A114-AZLEX
Product Name Analog Switches - Special Purpose 250MHZ Analog Switch and Multiplexer IC Analogue Mux/demux, 4 Diodes Inc. Analog Switches - Special Purpose
Configuration 4x1
Features Bilateral
Supply Voltage (VS) 1.8 to 3.3 volts 1.8 to 3.3 volts
Ron 5 ohms 5 ohms
Bandwidth 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1904708 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Signal Switches, Multiplexers, Decoders - 74HC4514PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details