The PI2USB4122ZHEX is a 4:1 differential channel multiplexer/demultip
USB Switch IC 2 Channel 42-TQFN (9x3.5)
USB Switch IC 2 Channel 42-TQFN (9x3.5)
IC MUX/DEMUX USB DUAL 4:1 Product overview: PI2USB4122ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI2USB4122ZHEX can be used for catalog matching and distributor lookup.
ANALOGUE MUX/DEMUX, 4:1, -40 TO 85DEG C
USB Switch IC 2 Channel 42-TQFN (9x3.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI2USB4122ZHEXCT-ND | 780-PI2USB4122ZHEX | 29AK3540 | PI2USB4122ZHEX |
| Product Name | Analog Switches - Special Purpose | Dual Analog Switch and Multiplexer IC | Analogue Mux/demux, 4 Diodes Inc. | Analog Switches - Special Purpose |
| Configuration | 4x1 | |||
| Features | Serial Input | |||
| Supply Voltage (VS) | 1.8 volts | 1.8 volts | ||
| Bandwidth | 2600 MHz | 2600 MHz | 2600 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |