14 Circuit IC Switch 2:1 8Ohm (Typ) 52-TQFN (3.5x9)
14 Circuit IC Switch 2:1 8Ohm (Typ) 52-TQFN (3.5x9)
IC SWITCH SPDT 14 CIRC 52TQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI2SSD3212ZLEX-ND | PI2SSD3212ZLEX | PI2SSD3212ZLEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.35 to 1.8 volts | ||
| Ron | 8 ohms | 8 ohms | |
| Bandwidth | 3300 MHz | 3300 MHz | 3300 MHz |