4 Circuit IC Switch 2:1 900mOhm (Typ) 42-TQFN (9x3.5)
IC SWITCH SPDTX4 900MOHM 42TQFN Product overview: PI2LVD412ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 900MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI2LVD412ZHEX can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 900mOhm (Typ) 42-TQFN (9x3.5)
IC MUX/DEMUX QUAD 2X1 42TQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI2LVD412ZHEX-ND | 747-PI2LVD412ZHEX | PI2LVD412ZHEX | PI2LVD412ZHEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 900MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.5 to 2 volts | |||
| Ron | 0.9000 ohms | 0.9000 ohms | ||
| Bandwidth | 1800 MHz | 1800 MHz | 1800 MHz | 1800 MHz |
| tON | 8 ns |