Buffer, ReDriver 2 Channel 2.5Gbps 36-TQFN (6x5)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087868-PI2EQX4401DZ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 2.5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Family Name: PI2EQX4401D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-TQFN-EP (6x5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Alternative Parts (Cross-Reference): PI3EQX5801ZDEX;
Introduction Date: November 17, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REDRIVER PCIE 2CH 36TQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | PI2EQX4401DZFEX-ND | 1087868-PI2EQX4401DZFEX | PI2EQX4401DZFEX |
| Product Name | Signal Buffers, Repeaters, Splitters | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4401DZFEX | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 1.7 to 1.9 volts | 1.7 to 1.9 volts |