Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI2EQX3202ANBE PI2EQX3202ANBE

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972614-PI2EQX3202ANB E Packaging: Box Operating Supply Voltage: 1.8 V Data Rate: 3.2 Gbps Number of Pins: 84 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972614-PI2EQX3202ANB E Packaging: Box Operating Supply Voltage: 1.8 V Data Rate: 3.2 Gbps Number of Pins: 84 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI2EQX3202ANBE - 972614-PI2EQX3202ANBE - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI2EQX3202ANBE
972614-PI2EQX3202ANBE
OEM Parts - OEM Parts (O - R) - PI2EQX3202ANBE 972614-PI2EQX3202ANBE
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972614-PI2EQX3202ANB E Packaging: Box Operating Supply Voltage: 1.8 V Data Rate: 3.2 Gbps Number of Pins: 84 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972614-PI2EQX3202ANBE
Packaging: Box
Operating Supply Voltage: 1.8 V
Data Rate: 3.2 Gbps
Number of Pins: 84
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 972614-PI2EQX3202ANBE
Product Name OEM Parts - OEM Parts (O - R) - PI2EQX3202ANBE
Unlock Full Specs
to access all available technical data