DIODES Incorporated Analog Switch and Multiplexer IC PI2DBS6212ZHEX

Description
IC SWITCH 2:1 SATA 28-WFQFN Product overview: PI2DBS6212ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI2DBS6212ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH 2:1 SATA 28-WFQFN Product overview: PI2DBS6212ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI2DBS6212ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-PI2DBS6212ZHEX
Analog Switch and Multiplexer IC 780-PI2DBS6212ZHEX
IC SWITCH 2:1 SATA 28-WFQFN Product overview: PI2DBS6212ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI2DBS6212ZHEX can be used for catalog matching and distributor lookup.

IC SWITCH 2:1 SATA 28-WFQFN Product overview: PI2DBS6212ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI2DBS6212ZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - PI2DBS6212ZHEXCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI2DBS6212ZHEXCT-ND
Analog Switches - Special Purpose PI2DBS6212ZHEXCT-ND
Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Buy Now Datasheet
Analog Switches - Special Purpose - PI2DBS6212ZHEXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI2DBS6212ZHEXTR-ND
Analog Switches - Special Purpose PI2DBS6212ZHEXTR-ND
Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Buy Now Datasheet
Analog Switches - Special Purpose - PI2DBS6212ZHEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
PI2DBS6212ZHEXDKR-ND
Analog Switches - Special Purpose PI2DBS6212ZHEXDKR-ND
Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHEX - 089178-PI2DBS6212ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHEX
089178-PI2DBS6212ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHEX 089178-PI2DBS6212ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 089178-PI2DBS6212ZHE X Packaging: Reel - TR Features: SATA Applications: Telecommunications -3db Bandwidth: 4.1GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TQFN-EP (3.5x5.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 089178-PI2DBS6212ZHEX
Packaging: Reel - TR
Features: SATA
Applications: Telecommunications
-3db Bandwidth: 4.1GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TQFN-EP (3.5x5.5)
Single Supply Voltage (V+): 1.5 V to 1.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - PI2DBS6212ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PI2DBS6212ZHEX
Analog Switches - Special Purpose PI2DBS6212ZHEX
Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Switches IC Analog Multiplexers
Product Number 780-PI2DBS6212ZHEX PI2DBS6212ZHEXCT-ND PI2DBS6212ZHEXTR-ND 089178-PI2DBS6212ZHEX PI2DBS6212ZHEX
Product Name Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose Interface - Interface - Analog Switches - Special Purpose - PI2DBS6212ZHEX Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts
Bandwidth 4100 MHz 4100 MHz 4100 MHz
Power Dissipation 500 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Dual 5V 5.5V Analog Switch and Multiplexer IC - 743-74CBT16211CDGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118 - 765479-74HCT138DB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 54F352LM/B - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers