Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)
Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)
Manufacturer: Diodes Incorporated
Win Source Part Number: 061498-PI2DBS212ZHEX
Packaging: Reel - TR
Features: SATA
Applications: Telecommunications
-3db Bandwidth: 2GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 28-TQFN-EP (3.5x5.5)
Single Supply Voltage (V+): 1.2 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX 2X1 28TQFN Product overview: PI2DBS212ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI2DBS212ZHEX can be used for catalog matching and distributor lookup.
Telecommunications Switch IC 2 Channel 28-TQFN (3.5x5.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI2DBS212ZHEXCT-ND | 061498-PI2DBS212ZHEX | 780-PI2DBS212ZHEX | PI2DBS212ZHEX |
| Product Name | Analog Switches - Special Purpose | Interface - Interface - Analog Switches - Special Purpose - PI2DBS212ZHEX | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 2x1 | 2x1 | ||
| Applications | Communications | |||
| Supply Voltage (VS) | 1.2 to 1.8 volts | 1.2 to 1.8 volts | ||
| Ron | 10 ohms | 10 ohms | ||
| Bandwidth | 2000 MHz | 2000 MHz | 2000 MHz |