Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084450-PDS350L-13
Packaging: Tape & Reel
Length: 4.05 mm
Forward Voltage: 700 mV
Peak Non-Repetitive Surge Current: 120 A
Forward Current: 3 A
Height: 1.15 mm
Weight: 95.991485 mg
Number of Pins: 5
Width: 5.45 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Anode
Max Repetitive Reverse Voltage (Vrrm): 50 V
Max Reverse Voltage (DC): 50 V
Peak Reverse Current: 500 µA
Max Forward Surge Current (Ifsm): 120 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084450-PDS350L-13 |
| Product Name | OEM Parts - OEM Parts (O - R) - PDS350L-13 |