DIODE GEN PURP 800V 5A POWERDI5 Product overview: PDR5KF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDR5KF-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 5A POWERDI5
DIODE GEN PURP 800V 5A POWERDI5
Rectifiers 10A SBR 45Vrrm 10A 0.55Vf 0.38mA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-PDR5KF-13 | PDR5KF-13 | PDR5KF-13 | PDR5KF-13 |
| Product Name | 800V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape & Reel (TR) | PowerDI™ 5 | PowerDI5 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | |||
| Life Cycle Stage | Removed |