Manufacturer: Diodes Incorporated
Win Source Part Number: 1236577-PDR5K-13
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI 5
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 10μA @ 750V
Operating Temperature - Junction: -65°C ~ 155°C
Family Name: PDR5K
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI 5
Voltage - Forward (Vf) (Maximum) @ If: 990mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 750V
Alternative Parts (Cross-Reference): TPUH6JMS1G; TPMR6J S2G; TPUH6JMS2G;
Introduction Date: October 02, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 750V 5A POWERDI5 Product overview: PDR5K-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 750V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDR5K-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 750V 5A POWERDI5
Rectifiers RECTIFIER,5A GLASS PASSIVATED RECTIFIER
DIODE GEN PURP 750V 5A POWERDI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1236577-PDR5K-13 | 280-PDR5K-13 | PDR5K-13 | PDR5K-13 | PDR5K-13 |
| Product Name | Diodes, Rectifiers - Single - PDR5K-13 | 750V 5A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9900 volts | 0.9900 volts | 0.9900 volts | ||
| VR | 750 volts | 750 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| trr | 3000 ns |