DIODES Incorporated Diodes - Zener - Single - PD3Z284C27 PD3Z284C27

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 711641-PD3Z284C27 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 711641-PD3Z284C27 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PD3Z284C27 - 711641-PD3Z284C27 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C27
711641-PD3Z284C27
Diodes - Zener - Single - PD3Z284C27 711641-PD3Z284C27
Manufacturer: Diodes Incorporated Win Source Part Number: 711641-PD3Z284C27 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 711641-PD3Z284C27
Manufacturer Homepage: www.diodes.com
Reference case: SOD323
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
SMD 0.5W Zener Diode - 295-PD3Z284C27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Zener Diode
295-PD3Z284C27
SMD 0.5W Zener Diode 295-PD3Z284C27
0.5W SURFACE MOUNT ZENER DIODE Product overview: PD3Z284C27 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PD3Z284C27 can be used for catalog matching and distributor lookup.

0.5W SURFACE MOUNT ZENER DIODE Product overview: PD3Z284C27 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PD3Z284C27 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 711641-PD3Z284C27 295-PD3Z284C27
Product Name Diodes - Zener - Single - PD3Z284C27 SMD 0.5W Zener Diode
Unlock Full Specs
to access all available technical data

Similar Products

 - 1N4741A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers
Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details