DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators PBF620034J

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1329296-PBF620034J Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PBF620034JTR,PBF6 20034J-ND,31-PBF6200 34JCT Base Product Number: PBF620034 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1329296-PBF620034J Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PBF620034JTR,PBF6 20034J-ND,31-PBF6200 34JCT Base Product Number: PBF620034 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1329296-PBF620034J - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1329296-PBF620034J
Crystals, Oscillators, Resonators - Oscillators 1329296-PBF620034J
Manufacturer: Diodes Incorporated Win Source Part Number: 1329296-PBF620034J Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PBF620034JTR,PBF6 20034J-ND,31-PBF6200 34JCT Base Product Number: PBF620034 RoHS Status: RoHS Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1329296-PBF620034J
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PBF620034JTR,PBF620034J-ND,31-PBF620034JCT
Base Product Number: PBF620034
RoHS Status: RoHS Compliant

Buy Now
Oscillators - 31-PBF620034JCT-ND - DigiKey
Thief River Falls, MN, United States
XO (Standard) Oscillator

XO (Standard) Oscillator

Buy Now Datasheet
Oscillators - 31-PBF620034JTR-ND - DigiKey
Thief River Falls, MN, United States
XO (Standard) Oscillator

XO (Standard) Oscillator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1329296-PBF620034J 31-PBF620034JCT-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 1473-31251-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-1612MV-073-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers