DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators PBC500026J

Description
Win Source Part Number: 1083917-PBC500026J Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ PB Type: XO (Standard) Package: Tape & Reel (TR) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PBC500026
Request a Quote
Description
Win Source Part Number: 1083917-PBC500026J Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ PB Type: XO (Standard) Package: Tape & Reel (TR) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PBC500026
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1083917-PBC500026J - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1083917-PBC500026J
Crystals, Oscillators, Resonators - Oscillators 1083917-PBC500026J
Win Source Part Number: 1083917-PBC500026J Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ PB Type: XO (Standard) Package: Tape & Reel (TR) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PBC500026

Win Source Part Number: 1083917-PBC500026J
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ PB
Type: XO (Standard)
Package: Tape & Reel (TR)
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PBC500026

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1083917-PBC500026J
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMK61E2-I4SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-369-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7675301P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details