DIODES Incorporated Oscillators - PBC500009 PBC500009

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808503-PBC500009 Packaging: Reel Type: XO (Standard) Frequency: 125MHz Output: PECL Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808503-PBC500009 Packaging: Reel Type: XO (Standard) Frequency: 125MHz Output: PECL Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - PBC500009 - 808503-PBC500009 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - PBC500009
808503-PBC500009
Oscillators - PBC500009 808503-PBC500009
Manufacturer: Diodes Incorporated Win Source Part Number: 808503-PBC500009 Packaging: Reel Type: XO (Standard) Frequency: 125MHz Output: PECL Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal

Manufacturer: Diodes Incorporated
Win Source Part Number: 808503-PBC500009
Packaging: Reel
Type: XO (Standard)
Frequency: 125MHz
Output: PECL
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 808503-PBC500009
Product Name Oscillators - PBC500009
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details