Amplifier IC 2-Channel (Stereo) Class D 40-TQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 40-TQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 40-TQFN (5x5)
AUDIO LOW VOLT,W-QFN5050-40,T&
Win Source Part Number: 1353593-PAM8965ZLA40
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
Type: Class D
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: W-QFN5050-40 (Type US)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.8V ~ 8.5V
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12W x 2 @ 4Ohm
AUDIO LOW VOLT,W-QFN5050-40,T&
AUDIO POWER AMP, CLASS D, -40 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 2-Channel (Stereo) Class D 40-TQFN (5x5)
AUDIO LOW VOLT,W-QFN5050-40,T&
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 31-PAM8965ZLA40-13DKR-ND | 742-PAM8965ZLA40-13 | 1353593-PAM8965ZLA40-13 | PAM8965ZLA40-13 | 77AJ9000 | PAM8965ZLA40-13 | PAM8965ZLA40-13 |
| Product Name | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amp, Class D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.8 to 8.5 volts | 2.8 to 8.5 volts | 2.8 to 8.5 volts | 2.8 to 8.5 volts | |||
| Output Power | 12 watts | 12 watts | 12 watts | 12 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |