IC AMP G MONO 4W WQFN3020-12 Product overview: PAM8945PJR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8945PJR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class G W-QFN2030-12
Amplifier IC 1-Channel (Mono) Class G W-QFN2030-12
Amplifier IC 1-Channel (Mono) Class G W-QFN2030-12
Manufacturer: Diodes Incorporated
Win Source Part Number: 805835-PAM8945PJR
Packaging: Reel
Type: Class G
Mounting Style: SMD
Features: Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Supplier Device Package: W-QFN3020-12
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.2V
Max Output Power x Channels at Load: 4W x 1 at 4Ohm
IC AMP G MONO 4W WQFN3020-12
IC AUDIO AMP CLASS G WQFN3020-12
IC AMP G MONO 4W WQFN3020-12
AUDIO POWER AMP, G, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP G MONO 4W WQFN3020-12
Audio Amplifiers 4.0W Class-D Audio 4ohm 2.8 to 5.2V
Amplifier IC 1-Channel (Mono) Class G W-QFN2030-12
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-PAM8945PJR | PAM8945PJRDIDKR-ND | 805835-PAM8945PJR | PAM8945PJR | 233-PAM8945PJR | PAM8945PJR | 64AH7100 | PAM8945PJR | PAM8945PJR | PAM8945PJR |
| Product Name | 4W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8945PJR | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | IC AUDIO AMP CLASS G WQFN3020-12 | Linear - Amplifiers - Audio | Audio Power Amp, G, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.8 volts | 2.8 to 5.2 volts | 2.8 to 5.2 volts | 5.2 to 2.8 volts | 2.8 to 5.2 volts | 2.8 to 5.2 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | 12-PowerWFQFN | 12-WFQFN Exposed Pad | Surface Mount | 12-PowerWFQFN | |||||
| Number of Pins | 12 | 12 |