Manufacturer: Diodes Incorporated
Win Source Part Number: 1086320-PAM8908JER
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 35mW x 2 @ 16 Ohm
Family Name: PAM8908
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Dimension: 16-UFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPA112DRG4; TPA112DG4; TS4604IPT; TPA112D;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STER 35MW 16TQFN Product overview: PAM8908JER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 35MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8908JER can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB U-QFN3030-16
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB U-QFN3030-16
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB U-QFN3030-16
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB U-QFN3030-16
IC AMP CLASS AB STER 35MW 16TQFN
双声道 35mWx2@16Ω AB类功放 QFN-16-EP(3x3) Audio Power OpAmps ROHS
Audio Amplifiers 25mW STEREO TRUE CAP FREE HEADPHONE AMP
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP CLASS AB STER 35MW 16TQFN
IC AMP CLASS AB STER 35MW 16TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1086320-PAM8908JER | 742-PAM8908JER | PAM8908JERDITR-ND | PAM8908JER | PAM8908JER | PAM8908JER | PAM8908JER | 76AH5904 | PAM8908JER | PAM8908JER |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8908JER | 35MW Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 0.0350 watts | 0.0350 watts | 0.0350 watts | 0.0350 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||||
| Package Type | 16-TQFN (3x3) | Tape & Reel (TR) | 16-UFQFN Exposed Pad | 16-UFQFN Exposed Pad | Surface Mount |