Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB U-QFN3030-16 (Type B)
IC AMP AB STER 35MW U-QFN3030-16
IC AMP AB STER 35MW U-QFN3030-16
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | PAM8908JER_B01 | PAM8908JER_B01 | PAM8908JER_B01 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Output Power | 0.0350 watts | 0.0350 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |