Manufacturer: Diodes Incorporated
Win Source Part Number: 888561-PAM8905PZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D
Package: Reel - TR
Package: 12-UFBGA, WLBGA
Mounting: Surface Mount
Family Name: PAM8905
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: PAM8905PZRDITR, PAM8905PZRDICT, PAM8905PZRDI, PAM8905PZRDIDKR
IC AMP D MONO 1.9W U-WLB1520-12 Product overview: PAM8905PZR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.9W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8905PZR can be used for catalog matching and distributor lookup.
IC AMP D MONO 1.9W U-WLB1520-12
Audio Amplifiers Audio Low Volt Peizo Sounder Driver
Amplifier IC 1-Channel (Mono) Class D U-WLB1520-12
IC AMP D MONO 1.9W U-WLB1520-12
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 888561-PAM8905PZR | 742-PAM8905PZR | PAM8905PZR | PAM8905PZR | PAM8905PZR | PAM8905PZR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8905PZR | 1.9W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.6 volts | 2.8 to 5.2 volts | 5.2 to 2.8 volts |