Piezo Sounder Driver U-QFN3030-16 (Type B)
Piezo Sounder Driver U-QFN3030-16 (Type B)
Piezo Sounder Driver U-QFN3030-16 (Type B)
Manufacturer: Diodes Incorporated
Win Source Part Number: 801499-PAM8904QJER
Packaging: Reel
Type: Piezo Sounder Driver
Mounting Style: SMD
Applications: Automotive
Supplier Device Package: 16-UQFN (3x3)
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC AMP AUD 16VPP CLASS D 16UQFN
Piezo Sounder Driver U-QFN3030-16 (Type B)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | PAM8904QJERDICT-ND | 801499-PAM8904QJER | PAM8904QJER | PAM8904QJER |
| Product Name | Specialized ICs | Specialized ICs - PAM8904QJER | Specialized ICs | Specialized ICs |