Manufacturer: Diodes Incorporated
Win Source Part Number: 930006-PAM8904JPR
Features: Piezo Sounder Driver U-QFN3030-12 (Type A)
Package: Reel - TR
Package: 12-UFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PAM8904
Categories: Integrated Circuits (ICs)
Case / Package: U-QFN3030-12 (Type A)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PIEZO SOUNDER DRVR 12UQFN
IC PIEZO SOUNDER DRVR 12UQFN
Piezo Sounder Driver U-QFN3030-12 (Type A)
AUDIO HIGH VOLT U-QFN3030-12 T&R
Piezo Sounder Driver U-QFN3030-12 (Type A)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 930006-PAM8904JPR | 31-PAM8904JPRDKR-ND | PAM8904JPR | PAM8904JPR |
| Product Name | Specialized ICs - PAM8904JPR | Specialized ICs | Specialized ICs | Specialized ICs |