Manufacturer: Diodes Incorporated
Win Source Part Number: 715699-PAM8904JER
Packaging: Reel
Type: Class D
Mounting Style: SMD
Output Type: 1-Channel (Mono)
Family Name: PAM8904
Categories: Integrated Circuits
Supplier Device Package: 16-UQFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-UFQFN Exposed Pad
Alternative Parts (Cross-Reference): LM4953SD/NOPB; LM4953SDX/NOPB; LM4953SDX;
Introduction Date: April 28, 2014
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 5.5V
TQFN-16-EP(3x3) Audio Power OpAmps ROHS
PIEZO SOUNDER DRIVER, D, -40 TO 85DEG C ROHS COMPLIANT: YES
Audio Amplifiers 18VPP Peizo Driver 2.3V to 5Vdd 3-Step
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 715699-PAM8904JER | PAM8904JER | 64AH1447 | PAM8904JER |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8904JER | Operational Amplifier/Comparator >> Audio Power OpAmps | Piezo Sounder Driver, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers |
| Supply Voltage (VS) | 2.3 to 5.5 volts |