DIODES Incorporated Specialized ICs PAM8904EJER

Description
Piezo Sounder Driver U-QFN3030-16 (Type B)
Request a Quote Datasheet
Description
Piezo Sounder Driver U-QFN3030-16 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 31-PAM8904EJERTR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
31-PAM8904EJERTR-ND
Specialized ICs 31-PAM8904EJERTR-ND
Piezo Sounder Driver U-QFN3030-16 (Type B)

Piezo Sounder Driver U-QFN3030-16 (Type B)

Buy Now Datasheet
Specialized ICs - 31-PAM8904EJERCT-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
31-PAM8904EJERCT-ND
Specialized ICs 31-PAM8904EJERCT-ND
Piezo Sounder Driver U-QFN3030-16 (Type B)

Piezo Sounder Driver U-QFN3030-16 (Type B)

Buy Now Datasheet
Specialized ICs - 31-PAM8904EJERDKR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
31-PAM8904EJERDKR-ND
Specialized ICs 31-PAM8904EJERDKR-ND
Piezo Sounder Driver U-QFN3030-16 (Type B)

Piezo Sounder Driver U-QFN3030-16 (Type B)

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1321765-PAM8904EJER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1321765-PAM8904EJER
Integrated Circuits (ICs) - Specialized ICs 1321765-PAM8904EJER
Manufacturer: Diodes Incorporated Win Source Part Number: 1321765-PAM8904EJER Category: Integrated Circuits (ICs)>Specialized ICs Packaging: Reel - TR Type: Piezo Sounder Driver Applications: Health, Home, Security Standard Package: 3,000 Mounting: Surface Mount Supplier Device Package: U-QFN3030-16 (Type B) Case / Package: 16-UFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: PAM8904EJERDI-ND,31- PAM8904EJERDKR,31-PA M8904EJERCT,PAM8904E JERDI,31-PAM8904EJER TR Base Product Number: PAM8904 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1321765-PAM8904EJER
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Reel - TR
Type: Piezo Sounder Driver
Applications: Health, Home, Security
Standard Package: 3,000
Mounting: Surface Mount
Supplier Device Package: U-QFN3030-16 (Type B)
Case / Package: 16-UFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: PAM8904EJERDI-ND,31-PAM8904EJERDKR,31-PAM8904EJERCT,PAM8904EJERDI,31-PAM8904EJERTR
Base Product Number: PAM8904
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Specialized ICs - PAM8904EJER - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
PAM8904EJER
Specialized ICs PAM8904EJER
AUDIO HIGH VOLT U-QFN3030-16

AUDIO HIGH VOLT U-QFN3030-16

Supplier's Site Datasheet
Specialized ICs - PAM8904EJER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
PAM8904EJER
Specialized ICs PAM8904EJER
Piezo Sounder Driver U-QFN3030-16 (Type B)

Piezo Sounder Driver U-QFN3030-16 (Type B)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 31-PAM8904EJERTR-ND 1321765-PAM8904EJER PAM8904EJER PAM8904EJER
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products