Manufacturer: Diodes Incorporated
Win Source Part Number: 209638-PAM8902ZER
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-CSP (1.95x1.95)
Dimension: 16-WFBGA, WLCSP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS D MONO 16CSP Product overview: PAM8902ZER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8902ZER can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 16CSP
Amplifier IC 1-Channel (Mono) Class D 16-CSP (1.95x1.95)
IC AMP CLASS D MONO 16CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 209638-PAM8902ZER | 742-PAM8902ZER | PAM8902ZER | PAM8902ZER | PAM8902ZER |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8902ZER | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |