The PAM8902ZER-P is a mono, Class-D audio amplifier designed specifically for driving piezo and ceramic speakers. It operates from a supply voltage range of 2.5V to 5.5V and can deliver an output load voltage of 30VPP (10.6Vrms) from a 3.6V power supply. The integrated boost converter generates a 17.5V supply at a fixed frequency of 1.5MHz, requiring minimal external components. This amplifier features selectable gain settings of 18dB, 22dB, and 26dB, along with an integrated audio low pass filter to enhance audio fidelity by rejecting high-frequency noise. It also includes built-in protections for thermal, short circuit, under-voltage, and over-voltage conditions, ensuring reliable operation. The PAM8902 is available in compact packages, specifically a 16-ball 1.95mm x 1.95mm CSP package and a 16-pin QFN4x4 package, making it suitable for space-constrained applications such as wireless handsets, portable DVD players, and digital cameras. However, it is noted that this part is not recommended for new designs, with the PAM8902H suggested as an alternative.
Amplifier IC 1-Channel (Mono) Class D 16-CSP (1.95x1.95)
IC AMP CLASS D MONO 16CSP Product overview: PAM8902ZER-P from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8902ZER-P can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1086319-PAM8902ZER-P
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-CSP (1.95x1.95)
Dimension: 16-WFBGA, WLCSP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class D 16-CSP (1.95x1.95)
IC AMP CLASS D MONO 16CSP
IC AMP CLASS D MONO 16CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | PAM8902ZER-PDI-ND | 742-PAM8902ZER-P | 1086319-PAM8902ZER-P | PAM8902ZER-P | PAM8902ZER-P | PAM8902ZER-P |
| Product Name | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - PAM8902ZER-P | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D |