Manufacturer: Diodes Incorporated
Win Source Part Number: 801497-PAM8902KER
Type: Class D
Mounting Style: SMD
Features: Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC AMP CLASS D MONO 16QFN Product overview: PAM8902KER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8902KER can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 16QFN
IC AMP CLASS D MONO 16QFN
Amplifier IC 1-Channel (Mono) Class D 16-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 801497-PAM8902KER | 742-PAM8902KER | PAM8902KER | PAM8902KER | PAM8902KER |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8902KER | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |