Manufacturer: Diodes Incorporated
Win Source Part Number: 098698-PAM8902HKER
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Dimension: 16-VQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class D 16-QFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 16-QFN (4x4)
IC AMP CLASS D MONO 16QFN Product overview: PAM8902HKER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8902HKER can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 16QFN
IC AMP CLASS D MONO 16QFN
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 1-Channel (Mono) Class D 16-QFN (4x4)
Audio Amplifiers 30 VPP MONO CLASS-D AUDIO AMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 098698-PAM8902HKER | 31-PAM8902HKERTR-ND | 742-PAM8902HKER | PAM8902HKER | PAM8902HKER | 76AH5903 | PAM8902HKER | PAM8902HKER |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8902HKER | Audio Amplifiers | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 16-QFN (4x4) | 16-VQFN Exposed Pad | Tape & Reel (TR) | 16-VQFN Exposed Pad |