IC AMP CLASS D MONO 16CSP Product overview: PAM8902AZER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8902AZER can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 16-CSP (1.95x1.95)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1086316-PAM8902AZER
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-CSP (1.95x1.95)
Dimension: 16-WFBGA, WLCSP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 16CSP
IC AMP CLASS D MONO 16CSP
Amplifier IC 1-Channel (Mono) Class D 16-CSP (1.95x1.95)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-PAM8902AZER | PAM8902AZERDI-ND | 1086316-PAM8902AZER | PAM8902AZER | PAM8902AZER | PAM8902AZER |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8902AZER | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | 16-WFBGA, WLCSP | CSP; 16-CSP (1.95x1.95) | CSP; 16-WFBGA, WLCSP | ||
| Features | Thermal Shutdown Protection |