Manufacturer: Diodes Incorporated
Win Source Part Number: 791372-PAM8901JER
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 35mW x 2 @ 16 Ohm
Family Name: PAM8901
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TQFN (3x3)
Alternative Parts (Cross-Reference): TS4604IPT; TPA6135A2RTER; TPA6135A2RTET;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 35MW 16TQFN Product overview: PAM8901JER from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 35MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8901JER can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB U-QFN3030-16
Audio Amplifiers 25mW STEREO TRUE CAP FREE HEADPHONE AMP
Amplifier IC 2-Channel (Stereo) Class AB U-QFN3030-16
IC AMP CLASS AB STER 35MW 16TQFN
IC AMP CLASS AB STER 35MW 16TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 791372-PAM8901JER | 742-PAM8901JER | PAM8901JERDI-ND | PAM8901JER | PAM8901JER | PAM8901JER | PAM8901JER |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8901JER | 35MW Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 0.0350 watts | 0.0350 watts | 0.0350 watts | 0.0350 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB |