Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D L-QFP7070-48EP (Type A1)
AUDIO LOW VOLT,L-QFP7070-48EP,
AUDIO LOW VOLT,L-QFP7070-48EP,
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | PAM8823FBE48-13 | PAM8823FBE48-13 | PAM8823FBE48-13 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 4.5 to 26 volts | 26 to 4.5 volts | |
| Output Power | 25 watts | 25 watts |