DIODES Incorporated Linear - Linear - Amplifiers - Audio - PAM8803NHR PAM8803NHR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042052-PAM8803NHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042052-PAM8803NHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - PAM8803NHR - 042052-PAM8803NHR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PAM8803NHR
042052-PAM8803NHR
Linear - Linear - Amplifiers - Audio - PAM8803NHR 042052-PAM8803NHR
Manufacturer: Diodes Incorporated Win Source Part Number: 042052-PAM8803NHR Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 042052-PAM8803NHR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Dimension: 24-SSOP (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3W Audio Amplifier - 742-PAM8803NHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Audio Amplifier
742-PAM8803NHR
3W Audio Amplifier 742-PAM8803NHR
IC AMP CLASS D STEREO 3W 24SSOP Product overview: PAM8803NHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8803NHR can be used for catalog matching and distributor lookup.

IC AMP CLASS D STEREO 3W 24SSOP Product overview: PAM8803NHR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8803NHR can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - PAM8803NHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PAM8803NHR
Audio Amplifiers PAM8803NHR
Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Amplifier IC 2-Channel (Stereo) Class D 24-SSOP

Buy Now
Linear - Amplifiers - Audio - PAM8803NHR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PAM8803NHR
Linear - Amplifiers - Audio PAM8803NHR
IC AMP CLASS D STEREO 3W 24SSOP

IC AMP CLASS D STEREO 3W 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - PAM8803NHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
PAM8803NHR
Integrated Circuits (ICs) - Linear - Amplifiers - Audio PAM8803NHR
IC AMP CLASS D STEREO 3W 24SSOP

IC AMP CLASS D STEREO 3W 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 042052-PAM8803NHR 742-PAM8803NHR PAM8803NHR PAM8803NHR PAM8803NHR
Product Name Linear - Linear - Amplifiers - Audio - PAM8803NHR 3W Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Output Power 3 watts 3 watts 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D
Unlock Full Specs
to access all available technical data