Manufacturer: Diodes Incorporated
Win Source Part Number: 1086314-PAM8620TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STEREO 10W 32QFN Product overview: PAM8620TR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8620TR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
IC AMP CLASS D STEREO 10W 32QFN
IC AMP CLASS D STEREO 10W 32QFN
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (5x5)
IC AMP CLASS D STEREO 10W 32QFN
Audio Amplifiers 15W STEREO FILTERLSS AUDIO AMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1086314-PAM8620TR | 742-PAM8620TR | 31-PAM8620TRCT-ND | PAM8620TR | PAM8620TR | PAM8620TR | PAM8620TR | PAM8620TR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8620TR | 10W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 32-QFN (5x5) | Tape & Reel (TR) | 32-WFQFN Exposed Pad | Surface Mount | 32-WFQFN Exposed Pad |