Manufacturer: Diodes Incorporated
Win Source Part Number: 045609-PAM8610TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-QFN (6x6)
Dimension: 40-WFQFN Exposed Pad
Supply Voltage - Operating: 7 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 40-QFN (6x6)
Amplifier IC 2-Channel (Stereo) Class D 40-QFN (6x6)
Amplifier IC 2-Channel (Stereo) Class D 40-QFN (6x6)
IC AMP CLASS D STEREO 10W 40QFN Product overview: PAM8610TR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8610TR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 10W 40QFN
IC AMP CLASS D STEREO 10W 40QFN
Audio Amplifiers 10WSTEREO FILTERLESS CLASS-D AUDIO AMP
AUDIO POWER AMP, D, -20 TO 85DEG C ROHS COMPLIANT: YES
Amplifier IC 2-Channel (Stereo) Class D 40-QFN (6x6)
IC AMP CLASS D STEREO 10W 40QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 045609-PAM8610TR | PAM8610TRDITR-ND | 742-PAM8610TR | PAM8610TR | PAM8610TR | PAM8610TR | 64AH7099 | PAM8610TR | PAM8610TR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8610TR | Audio Amplifiers | 10W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, D, -20 To 85Deg C Rohs Compliant Diodes Inc. | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 7 to 15 volts | 7 to 15 volts | 7 to 15 volts | 15 to 7 volts | 7 to 15 volts | ||||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | 40-QFN (6x6) | 40-WFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount | 40-WFQFN Exposed Pad |